TDK U.S.A. Corporation Fixed Inductors MHQ1005P20NGT000

Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P20NGT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P20NGT000-ND
Fixed Inductors MHQ1005P20NGT000-ND
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P20NGT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details