TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N7STD25

Description
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P1N7STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P1N7STD25-ND
Fixed Inductors MHQ1005P1N7STD25-ND
1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric)

1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P1N7STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details