TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N6CTD25

Description
1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P1N6CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P1N6CTD25-ND
Fixed Inductors MHQ1005P1N6CTD25-ND
1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P1N6CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details