TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA2N6CT000

Description
2.6nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.6nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ0402PSA2N6CT000TR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.6nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ0402PSA2N6CT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 300MA 400 MOHM

FIXED IND 2.6NH 300MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ0402PSA2N6CT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 300MA 400 MOHM

FIXED IND 2.6NH 300MA 400 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ0402PSA2N6CT000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details