TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA2N5ST000

Description
2.5nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.5nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA2N5ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA2N5ST000-ND
Fixed Inductors MHQ0402PSA2N5ST000-ND
2.5nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

2.5nH Shielded Multilayer Inductor 300mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA2N5ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details