TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N7ST000

Description
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA1N7ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA1N7ST000-ND
Fixed Inductors MHQ0402PSA1N7ST000-ND
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)

1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA1N7ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details