TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N7BT000

Description
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174631-2-ND
Fixed Inductors 445-174631-2-ND
1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)

1.7nH Shielded Multilayer Inductor 400mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174631-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 470 microH
DCR 7.9 ohms
Rated DC Current 170 milliamps
View Details
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details