TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N4BT000

Description
1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174628-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174628-6-ND
Fixed Inductors 445-174628-6-ND
1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174628-2-ND
Fixed Inductors 445-174628-2-ND
1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174628-1-ND
Fixed Inductors 445-174628-1-ND
1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

1.4nH Shielded Multilayer Inductor 400mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174628-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details