TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA1N2CT000

Description
1.2nH Shielded Multilayer Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.2nH Shielded Multilayer Inductor 500mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA1N2CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA1N2CT000-ND
Fixed Inductors MHQ0402PSA1N2CT000-ND
1.2nH Shielded Multilayer Inductor 500mA 200mOhm Max 01005 (0402 Metric)

1.2nH Shielded Multilayer Inductor 500mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA1N2CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers