TDK-Lambda Americas Inc., High Power Division SMD 130MA 1.6 OHM Inductor and Choke MHQ0402PSA10NHT000

Description
FIXED IND 10NH 130MA 1.6 OHM SMD Product overview: MHQ0402PSA10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA10NHT00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 130MA 1.6 OHM SMD Product overview: MHQ0402PSA10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA10NHT00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 130MA 1.6 OHM Inductor and Choke - 71-MHQ0402PSA10NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130MA 1.6 OHM Inductor and Choke
71-MHQ0402PSA10NHT000
SMD 130MA 1.6 OHM Inductor and Choke 71-MHQ0402PSA10NHT000
FIXED IND 10NH 130MA 1.6 OHM SMD Product overview: MHQ0402PSA10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA10NHT00 0 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 130MA 1.6 OHM SMD Product overview: MHQ0402PSA10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA10NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175113-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175113-6-ND
Fixed Inductors 445-175113-6-ND
10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175113-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175113-2-ND
Fixed Inductors 445-175113-2-ND
10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175113-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175113-1-ND
Fixed Inductors 445-175113-1-ND
10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

10nH Shielded Multilayer Inductor 130mA 1.6Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369527-MHQ0402PSA10NHT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369527-MHQ0402PSA10NHT000
Inductors, Coils, Chokes - Fixed Inductors 1369527-MHQ0402PSA10NHT000
Win Source Part Number: 1369527-MHQ0402PSA10 NHT000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-PSA Package: Tape & Reel Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.22mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 10 nH Current Rating (Amps): 130 mA Shielding: Shielded DC Resistance (DCR): 1.6Ohm Max Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 3.5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369527-MHQ0402PSA10NHT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-PSA
Package: Tape & Reel
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.009" (0.22mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 10 nH
Current Rating (Amps): 130 mA
Shielding: Shielded
DC Resistance (DCR): 1.6Ohm Max
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 3.5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Inductor, 10Nh, 3.5Ghz, 01005 Rohs Compliant Tdk - 69AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 3.5Ghz, 01005 Rohs Compliant Tdk
69AH1045
Inductor, 10Nh, 3.5Ghz, 01005 Rohs Compliant Tdk 69AH1045
INDUCTOR, 10NH, 3.5GHZ, 01005 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 3.5GHZ, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MHQ0402PSA10NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ0402PSA10NHT000
Fixed Inductors MHQ0402PSA10NHT000
FIXED IND 10NH 130MA 1.6 OHM SMD

FIXED IND 10NH 130MA 1.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0402PSA10NHT000 445-175113-6-ND 1369527-MHQ0402PSA10NHT000 69AH1045 MHQ0402PSA10NHT000
Product Name SMD 130MA 1.6 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 10Nh, 3.5Ghz, 01005 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic Ceramic; Ceramic
Inductance Range 0.0100 microH 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data