TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA0N8ST000

Description
0.8nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.8nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA0N8ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA0N8ST000-ND
Fixed Inductors MHQ0402PSA0N8ST000-ND
0.8nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)

0.8nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA0N8ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details