TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA0N6ST000

Description
0.6nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.6nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402PSA0N6ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402PSA0N6ST000-ND
Fixed Inductors MHQ0402PSA0N6ST000-ND
0.6nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)

0.6nH Shielded Multilayer Inductor 600mA 150mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402PSA0N6ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details