TDK U.S.A. Corporation Fixed Inductors MHQ0402P5N1HT000

Description
5.1nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P5N1HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P5N1HT000-ND
Fixed Inductors MHQ0402P5N1HT000-ND
5.1nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

5.1nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P5N1HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details