TDK U.S.A. Corporation Fixed Inductors MHQ0402P3N1ST000

Description
3.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P3N1ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P3N1ST000-ND
Fixed Inductors MHQ0402P3N1ST000-ND
3.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)

3.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P3N1ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers