TDK U.S.A. Corporation SMD 200MA 500 MOHM Inductor and Choke MHQ0402P3N0CT000

Description
FIXED IND 3NH 200MA 500 MOHM SMD Product overview: MHQ0402P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 500 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P3N0CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3NH 200MA 500 MOHM SMD Product overview: MHQ0402P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 500 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P3N0CT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MA 500 MOHM Inductor and Choke - 71-MHQ0402P3N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 500 MOHM Inductor and Choke
71-MHQ0402P3N0CT000
SMD 200MA 500 MOHM Inductor and Choke 71-MHQ0402P3N0CT000
FIXED IND 3NH 200MA 500 MOHM SMD Product overview: MHQ0402P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 500 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P3N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 200MA 500 MOHM SMD Product overview: MHQ0402P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 500 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402P3N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ0402P3N0CT000
884597-MHQ0402P3N0CT000
Fixed Inductors - MHQ0402P3N0CT000 884597-MHQ0402P3N0CT000
Manufacturer: TDK Corporation Win Source Part Number: 884597-MHQ0402P3N0CT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Multilayer Inductor 200 mA 500mOhm Max 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 884597-MHQ0402P3N0CT000
Series: MHQ-P
Operating Temperature Range: -55°C ~ 125°C
Features: 3 nH Unshielded Multilayer Inductor 200 mA 500mOhm Max 01005 (0402 Metric)
Package: Reel - TR
Package: 01005 (0402 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - MHQ0402P3N0CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P3N0CT000-ND
Fixed Inductors MHQ0402P3N0CT000-ND
3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)

3nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0402P3N0CT000 884597-MHQ0402P3N0CT000 MHQ0402P3N0CT000-ND
Product Name SMD 200MA 500 MOHM Inductor and Choke Fixed Inductors - MHQ0402P3N0CT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Inductance Range 0.0030 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details