TDK U.S.A. Corporation Fixed Inductors MHQ0402P1N7CT000

Description
1.7nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P1N7CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P1N7CT000-ND
Fixed Inductors MHQ0402P1N7CT000-ND
1.7nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)

1.7nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P1N7CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Specs
Application RF Choke
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details