TDK U.S.A. Corporation Fixed Inductors MHQ0402P1N1ST000

Description
1.1nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P1N1ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P1N1ST000-ND
Fixed Inductors MHQ0402P1N1ST000-ND
1.1nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)

1.1nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P1N1ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details