TDK U.S.A. Corporation Fixed Inductors MHQ0402P0N4BT000

Description
0.4nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.4nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P0N4BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P0N4BT000-ND
Fixed Inductors MHQ0402P0N4BT000-ND
0.4nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)

0.4nH Unshielded Multilayer Inductor 320mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P0N4BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details