TDK U.S.A. Corporation Ferrite Beads and Chips MHF1608BAC352ATD25

Description
1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm
Request a Quote Datasheet
Description
1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MHF1608BAC352ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MHF1608BAC352ATD25CT-ND
Ferrite Beads and Chips 445-MHF1608BAC352ATD25CT-ND
1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MHF1608BAC352ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MHF1608BAC352ATD25DKR-ND
Ferrite Beads and Chips 445-MHF1608BAC352ATD25DKR-ND
1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MHF1608BAC352ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MHF1608BAC352ATD25TR-ND
Ferrite Beads and Chips 445-MHF1608BAC352ATD25TR-ND
1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

1.6 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 170mA 1.8Ohm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369326-MHF1608BAC352ATD25 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369326-MHF1608BAC352ATD25
Filters - Ferrite Beads and Chips 1369326-MHF1608BAC352ATD25
Win Source Part Number: 1369326-MHF1608BAC35 2ATD25 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHF Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.6 kOhms @ 100 MHz Current Rating (Max): 170mA DC Resistance (DCR) (Max): 1.8Ohm

Win Source Part Number: 1369326-MHF1608BAC352ATD25
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHF
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1.6 kOhms @ 100 MHz
Current Rating (Max): 170mA
DC Resistance (DCR) (Max): 1.8Ohm

Buy Now Datasheet
Inductor and Choke - 841-MHF1608BAC352ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MHF1608BAC352ATD25
Inductor and Choke 841-MHF1608BAC352ATD25
FERRITE BEAD 1.6K OHM 0603 1LN Product overview: MHF1608BAC352ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MHF1608BAC352ATD 25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.6K OHM 0603 1LN Product overview: MHF1608BAC352ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MHF1608BAC352ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.17A Rohs Compliant Tdk - 57AJ0131 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.17A Rohs Compliant Tdk
57AJ0131
Ferrite Bead, Aec-Q200, 0603, 0.17A Rohs Compliant Tdk 57AJ0131
FERRITE BEAD, AEC-Q200, 0603, 0.17A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.17A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-MHF1608BAC352ATD25CT-ND 1369326-MHF1608BAC352ATD25 841-MHF1608BAC352ATD25 57AJ0131
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 0.17A Rohs Compliant Tdk
DCR 1.8 ohms 1.8 ohms
Rated DC Current 170 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data