TDK Corporation Filters - EMI/RFI Filters (LC, RC Networks) MEM2012V211RT

Description
Win Source Part Number: 1382886-MEM2012V211R T Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 pcs Voltage - Rated: 10V Technology: LC (Pi) Height: 0.039" (1.00mm) Current: 100 mA Number of Channels: 1 Attenuation Value: 20dB @ 350MHz ~ 2GHz Filter Order: 5th Center / Cutoff Frequency: 210MHz (Cutoff) ESD Protection: No Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 3 PC Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382886-MEM2012V211R T Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 pcs Voltage - Rated: 10V Technology: LC (Pi) Height: 0.039" (1.00mm) Current: 100 mA Number of Channels: 1 Attenuation Value: 20dB @ 350MHz ~ 2GHz Filter Order: 5th Center / Cutoff Frequency: 210MHz (Cutoff) ESD Protection: No Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 3 PC Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1382886-MEM2012V211RT - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1382886-MEM2012V211RT
Filters - EMI/RFI Filters (LC, RC Networks) 1382886-MEM2012V211RT
Win Source Part Number: 1382886-MEM2012V211R T Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: Data Lines for Mobile Devices Standard Package: 4,000 pcs Voltage - Rated: 10V Technology: LC (Pi) Height: 0.039" (1.00mm) Current: 100 mA Number of Channels: 1 Attenuation Value: 20dB @ 350MHz ~ 2GHz Filter Order: 5th Center / Cutoff Frequency: 210MHz (Cutoff) ESD Protection: No Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 3 PC Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382886-MEM2012V211RT
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: MEM
Type: Low Pass
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: Data Lines for Mobile Devices
Standard Package: 4,000 pcs
Voltage - Rated: 10V
Technology: LC (Pi)
Height: 0.039" (1.00mm)
Current: 100 mA
Number of Channels: 1
Attenuation Value: 20dB @ 350MHz ~ 2GHz
Filter Order: 5th
Center / Cutoff Frequency: 210MHz (Cutoff)
ESD Protection: No
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 3 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1382886-MEM2012V211RT
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data