TDK Corporation Filters - EMI/RFI Filters (LC, RC Networks) MEM2012SC100

Description
Win Source Part Number: 1316177-MEM2012SC100 Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.037" (0.95mm) Current: 1 A Number of Channels: 1 Filter Order: 3rd Resistance - Channel (Ohms): 0.15 Values: C = 10pF ESD Protection: No Package / Case: 0805 (2012 Metric), 6 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation
Request a Quote
Description
Win Source Part Number: 1316177-MEM2012SC100 Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.037" (0.95mm) Current: 1 A Number of Channels: 1 Filter Order: 3rd Resistance - Channel (Ohms): 0.15 Values: C = 10pF ESD Protection: No Package / Case: 0805 (2012 Metric), 6 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1316177-MEM2012SC100 - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1316177-MEM2012SC100
Filters - EMI/RFI Filters (LC, RC Networks) 1316177-MEM2012SC100
Win Source Part Number: 1316177-MEM2012SC100 Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: MEM Type: Low Pass Package: Tape & Reel Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Voltage - Rated: 12V Technology: LC (T-Type) Height: 0.037" (0.95mm) Current: 1 A Number of Channels: 1 Filter Order: 3rd Resistance - Channel (Ohms): 0.15 Values: C = 10pF ESD Protection: No Package / Case: 0805 (2012 Metric), 6 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation

Win Source Part Number: 1316177-MEM2012SC100
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: MEM
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Voltage - Rated: 12V
Technology: LC (T-Type)
Height: 0.037" (0.95mm)
Current: 1 A
Number of Channels: 1
Filter Order: 3rd
Resistance - Channel (Ohms): 0.15
Values: C = 10pF
ESD Protection: No
Package / Case: 0805 (2012 Metric), 6 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1316177-MEM2012SC100
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data