TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) MEM2012S25R0T001

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-6199-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-6199-2-ND
EMI/RFI Filters (LC, RC Networks) 445-6199-2-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-6199-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-6199-1-ND
EMI/RFI Filters (LC, RC Networks) 445-6199-1-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-6199-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-6199-6-ND
EMI/RFI Filters (LC, RC Networks) 445-6199-6-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Smd, Emi, 10V; Voltage Rating Tdk - 95AC0050 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Emi, 10V; Voltage Rating Tdk
95AC0050
Filter, Smd, Emi, 10V; Voltage Rating Tdk 95AC0050
FILTER, SMD, EMI, 10V; Voltage Rating:10V; Current Rating:100mA; Product Range:MEM Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes

FILTER, SMD, EMI, 10V; Voltage Rating:10V; Current Rating:100mA; Product Range:MEM Series; Filter Terminals:SMD; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 2012, 0.1A, 10V Rohs Compliant Tdk - 30AJ4542 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 2012, 0.1A, 10V Rohs Compliant Tdk
30AJ4542
Power Line Filter, 2012, 0.1A, 10V Rohs Compliant Tdk 30AJ4542
POWER LINE FILTER, 2012, 0.1A, 10V ROHS COMPLIANT: YES

POWER LINE FILTER, 2012, 0.1A, 10V ROHS COMPLIANT: YES

Supplier's Site
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - MEM2012S25R0T001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
MEM2012S25R0T001
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) MEM2012S25R0T001
1 3 25MHz SMD-3P,1.2x2mm EMI Filters (LC, RC Networks) ROHS

1 3 25MHz SMD-3P,1.2x2mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-6199-2-ND 95AC0050 30AJ4542 MEM2012S25R0T001
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Smd, Emi, 10V; Voltage Rating Tdk Power Line Filter, 2012, 0.1A, 10V Rohs Compliant Tdk Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1463438 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details