TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEM2012S25R0T001 MEM2012S25R0T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 844180-MEM2012S25R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 0805 (2012 Metric), 3 PC Pad Package: 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-6199-2, 445-6199-6, 445-6199-1, Q8091431
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 844180-MEM2012S25R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 0805 (2012 Metric), 3 PC Pad Package: 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-6199-2, 445-6199-6, 445-6199-1, Q8091431
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEM2012S25R0T001
MEM2012S25R0T001
EMI/RFI Filters (LC, RC Networks) - MEM2012S25R0T001 MEM2012S25R0T001
Manufacturer: TDK Corporation Win Source Part Number: 844180-MEM2012S25R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 0805 (2012 Metric), 3 PC Pad Package: 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-6199-2, 445-6199-6, 445-6199-1, Q8091431

Manufacturer: TDK Corporation
Win Source Part Number: 844180-MEM2012S25R0T001
Series: MEM
Operating Temperature Range: -40°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 0805 (2012 Metric), 3 PC Pad
Package: 0805 (2012 Metric), 3 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-6199-2, 445-6199-6, 445-6199-1, Q8091431

Buy Now
FILTER LC(T) 25MHZ SMD - 769-MEM2012S25R0T001 - Utmel Electronic Limited
Hong Kong, China
FILTER LC(T) 25MHZ SMD
769-MEM2012S25R0T001
FILTER LC(T) 25MHZ SMD 769-MEM2012S25R0T001
FILTER LC(T) 25MHZ SMD

FILTER LC(T) 25MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number MEM2012S25R0T001 769-MEM2012S25R0T001
Product Name EMI/RFI Filters (LC, RC Networks) - MEM2012S25R0T001 FILTER LC(T) 25MHZ SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 27.8 - 39.5 GHz Bandpass Filter - MFBP-00157CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Low Pass Filter - 5o2748320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 3000 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details