Win Source Part Number: 1015201-MEM2012F25R0
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: MEM
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Rated: 12V
Technology: LC (Pi)
Height: 0.039" (1.00mm)
Current: 200 mA
Number of Channels: 1
Attenuation Value: 20dB @ 300MHz ~ 2GHz
Filter Order: 3rd
Center / Cutoff Frequency: 25MHz (Cutoff)
ESD Protection: No
Package / Case: 0805 (2012 Metric), 3 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015201-MEM2012F25R0T001 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |