Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982036-MEM2012F10R0T
Packaging: Tape & Reel (TR)
Voltage Rating: 12 V
Length: 2.0066 mm
Mounting: SMD (SMT)
Height: 990.6 µm
Current: 200 mA
Number of Channels: 1
Attenuation Value: 20 dB
ESD Protection: No
Width: 1.2446 mm
Categories: OEM Parts(M-N)
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982036-MEM2012F10R0T001 |
| Product Name | OEM Parts - OEM Parts (M - N) - MEM2012F10R0T001 |