TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) MEM2012F101RT001

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-MEM2012F101RT001DKR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM2012F101RT001DKR-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM2012F101RT001DKR-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-MEM2012F101RT001CT-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM2012F101RT001CT-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM2012F101RT001CT-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-MEM2012F101RT001TR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM2012F101RT001TR-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM2012F101RT001TR-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 200mA 0805 (2012 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk - 49X9697 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk
49X9697
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk 49X9697
FILTER, EMC, 0.1A, 10V, SMD; Capacitance:-; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, EMC, 0.1A, 10V, SMD; Capacitance:-; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-MEM2012F101RT001DKR-ND 49X9697
Product Name EMI/RFI Filters (LC, RC Networks) Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-120KEHD10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers