Win Source Part Number: 1117665-MEM1608P50R0
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: MEM
Type: Low Pass
Package: Tape & Reel
Applications: Data Lines for Mobile Devices
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Rated: 10V
Technology: LC (Pi)
Height: 0.028" (0.70mm)
Current: 100 mA
Number of Channels: 1
Attenuation Value: 20dB @ 200MHz ~ 2GHz
Filter Order: 3rd
Center / Cutoff Frequency: 50MHz (Cutoff)
ESD Protection: No
Package / Case: 0603 (1608 Metric), 3 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-8964-6,445-8964-
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117665-MEM1608P50R0T001 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |