TDK-Lambda Americas Inc., High Power Division Lc Filter, 3 Terminal, 25Mhz, 10V, 0603; Filter Type Tdk MEM1608P25R0

Description
LC FILTER, 3 TERMINAL, 25MHZ, 10V, 0603; Filter Type:LC; No. of Pins:4Pins; Pass Band Frequency:70MHz a 2GHz; RF Filter Applications:Compute rs, Data Terminals, Digital Cameras, Flat TVs, Game Machines; Product Range:MEM Series RoHS Compliant: Yes
Datasheet
Description
LC FILTER, 3 TERMINAL, 25MHZ, 10V, 0603; Filter Type:LC; No. of Pins:4Pins; Pass Band Frequency:70MHz a 2GHz; RF Filter Applications:Compute rs, Data Terminals, Digital Cameras, Flat TVs, Game Machines; Product Range:MEM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Filter, 3 Terminal, 25Mhz, 10V, 0603; Filter Type Tdk - 88T9750 - Newark, An Avnet Company
Chicago, IL, United States
Lc Filter, 3 Terminal, 25Mhz, 10V, 0603; Filter Type Tdk
88T9750
Lc Filter, 3 Terminal, 25Mhz, 10V, 0603; Filter Type Tdk 88T9750
LC FILTER, 3 TERMINAL, 25MHZ, 10V, 0603; Filter Type:LC; No. of Pins:4Pins; Pass Band Frequency:70MHz a 2GHz; RF Filter Applications:Compute rs, Data Terminals, Digital Cameras, Flat TVs, Game Machines; Product Range:MEM Series RoHS Compliant: Yes

LC FILTER, 3 TERMINAL, 25MHZ, 10V, 0603; Filter Type:LC; No. of Pins:4Pins; Pass Band Frequency:70MHz a 2GHz; RF Filter Applications:Computers, Data Terminals, Digital Cameras, Flat TVs, Game Machines; Product Range:MEM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 88T9750
Product Name Lc Filter, 3 Terminal, 25Mhz, 10V, 0603; Filter Type Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7405CPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 5 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 478-SF14-1575F5UUP1CT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details