TDK-Lambda Americas Inc., High Power Division Lc Filter, 3 Terminal, 200Mhz, 6.3V, 0603; Filter Type Tdk MEM1608D201R

Description
LC FILTER, 3 TERMINAL, 200MHZ, 6.3V, 0603; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:-; RF Filter Applications:Car Audio, Game Machines VTRs, PCs and Peripheral Devices, Printers, TVs; Product Range:MEM Series RoHS Compliant: Yes
Datasheet
Description
LC FILTER, 3 TERMINAL, 200MHZ, 6.3V, 0603; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:-; RF Filter Applications:Car Audio, Game Machines VTRs, PCs and Peripheral Devices, Printers, TVs; Product Range:MEM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Filter, 3 Terminal, 200Mhz, 6.3V, 0603; Filter Type Tdk - 88T9745 - Newark, An Avnet Company
Chicago, IL, United States
Lc Filter, 3 Terminal, 200Mhz, 6.3V, 0603; Filter Type Tdk
88T9745
Lc Filter, 3 Terminal, 200Mhz, 6.3V, 0603; Filter Type Tdk 88T9745
LC FILTER, 3 TERMINAL, 200MHZ, 6.3V, 0603; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:-; RF Filter Applications:Car Audio, Game Machines VTRs, PCs and Peripheral Devices, Printers, TVs; Product Range:MEM Series RoHS Compliant: Yes

LC FILTER, 3 TERMINAL, 200MHZ, 6.3V, 0603; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:-; RF Filter Applications:Car Audio, Game Machines VTRs, PCs and Peripheral Devices, Printers, TVs; Product Range:MEM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 88T9745
Product Name Lc Filter, 3 Terminal, 200Mhz, 6.3V, 0603; Filter Type Tdk
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Interface - Filters - Active - PEB32640HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS155.0W01-ND01 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
View Details