TDK Corporation SMD 0.1A EMI RFI Filter MEA2010L50R0

Description
EMI Filter LC-Circuit 20dB 0.1A 10VAC/10VDC Flat Style SMD Product overview: MEA2010L50R0 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.1A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-MEA2010L50R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter LC-Circuit 20dB 0.1A 10VAC/10VDC Flat Style SMD Product overview: MEA2010L50R0 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.1A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-MEA2010L50R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1A EMI RFI Filter - 835-MEA2010L50R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1A EMI RFI Filter
835-MEA2010L50R0
SMD 0.1A EMI RFI Filter 835-MEA2010L50R0
EMI Filter LC-Circuit 20dB 0.1A 10VAC/10VDC Flat Style SMD Product overview: MEA2010L50R0 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.1A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-MEA2010L50R0 can be used for catalog matching and distributor lookup.

EMI Filter LC-Circuit 20dB 0.1A 10VAC/10VDC Flat Style SMD Product overview: MEA2010L50R0 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.1A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-MEA2010L50R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lc Filter Array, 3 Terminal, 50Mhz, 10V, 0804; Filter Type Tdk - 88T9739 - Newark, An Avnet Company
Chicago, IL, United States
Lc Filter Array, 3 Terminal, 50Mhz, 10V, 0804; Filter Type Tdk
88T9739
Lc Filter Array, 3 Terminal, 50Mhz, 10V, 0804; Filter Type Tdk 88T9739
LC FILTER ARRAY, 3 TERMINAL, 50MHZ, 10V, 0804; Filter Type:LC; No. of Pins:10Pins; Pass Band Frequency:500MHz a 2GHz; RF Filter Applications:Digital Cameras, Flat TVs, Game Machines, PCs, Smart Phones; Product Range:MEA-L Series RoHS Compliant: Yes

LC FILTER ARRAY, 3 TERMINAL, 50MHZ, 10V, 0804; Filter Type:LC; No. of Pins:10Pins; Pass Band Frequency:500MHz a 2GHz; RF Filter Applications:Digital Cameras, Flat TVs, Game Machines, PCs, Smart Phones; Product Range:MEA-L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-MEA2010L50R0 88T9739
Product Name SMD 0.1A EMI RFI Filter Lc Filter Array, 3 Terminal, 50Mhz, 10V, 0804; Filter Type Tdk
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - ML6420CS3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
 - AFS20A26-915.00-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details