LC FILTER ARRAY, 3 TERMINAL, 10PF, 6.3V, 0603; Filter Type:LC; No. of Pins:10Pins; Pass Band Frequency:-; RF Filter Applications:DVB-H Band, UHF Band Terrestrial Digital Broadcast; Filter Case Style:0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 88T9715 |
| Product Name | Lc Filter Array, 3 Terminal, 10Pf, 6.3V, 0603; Filter Type Tdk |
| Standards and Certifications | RoHS |