TDK-Lambda Americas Inc., High Power Division Filter, Pcb, 22Pf, 0.1A, 0603; Capacitance Tdk MEA1608LC220T001

Description
FILTER, PCB, 22PF, 0.1A, 0603; Capacitance:22pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FILTER, PCB, 22PF, 0.1A, 0603; Capacitance:22pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pcb, 22Pf, 0.1A, 0603; Capacitance Tdk - 62X4965 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pcb, 22Pf, 0.1A, 0603; Capacitance Tdk
62X4965
Filter, Pcb, 22Pf, 0.1A, 0603; Capacitance Tdk 62X4965
FILTER, PCB, 22PF, 0.1A, 0603; Capacitance:22pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FILTER, PCB, 22PF, 0.1A, 0603; Capacitance:22pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62X4965
Product Name Filter, Pcb, 22Pf, 0.1A, 0603; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details