TDK-Lambda Americas Inc., High Power Division Filter, Pcb, 15Pf, 0.1A, 0603; Capacitance Tdk MEA1608LC150T001

Description
FILTER, PCB, 15PF, 0.1A, 0603; Capacitance:15pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
FILTER, PCB, 15PF, 0.1A, 0603; Capacitance:15pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pcb, 15Pf, 0.1A, 0603; Capacitance Tdk - 62X4964 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pcb, 15Pf, 0.1A, 0603; Capacitance Tdk
62X4964
Filter, Pcb, 15Pf, 0.1A, 0603; Capacitance Tdk 62X4964
FILTER, PCB, 15PF, 0.1A, 0603; Capacitance:15pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

FILTER, PCB, 15PF, 0.1A, 0603; Capacitance:15pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62X4964
Product Name Filter, Pcb, 15Pf, 0.1A, 0603; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers