TDK U.S.A. Corporation Ceramic Capacitors MD-1A

Description
50pF ±5% 20000V (20kV) Ceramic Capacitor C0H Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
50pF ±5% 20000V (20kV) Ceramic Capacitor C0H Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173608-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173608-ND
Ceramic Capacitors 445-173608-ND
50pF ±5% 20000V (20kV) Ceramic Capacitor C0H Axial, Can - Screw Terminals

50pF ±5% 20000V (20kV) Ceramic Capacitor C0H Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - MD-1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD-1A
Ceramic Capacitors MD-1A
CAP CER 50PF 2KV C0H DISK

CAP CER 50PF 2KV C0H DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173608-ND MD-1A
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 7200 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details