TDK Corporation Quad SMD 90Ohm 100MHz Inductor and Choke MCZ2010CH900L4T

Description
Common Mode Chokes Quad 90Ohm 100MHz 0.1A 3Ohm DCR SMD T/R Product overview: MCZ2010CH900L4T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 90Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 90Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ2010CH900L4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Quad 90Ohm 100MHz 0.1A 3Ohm DCR SMD T/R Product overview: MCZ2010CH900L4T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 90Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 90Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ2010CH900L4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad SMD 90Ohm 100MHz Inductor and Choke - 839-MCZ2010CH900L4T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SMD 90Ohm 100MHz Inductor and Choke
839-MCZ2010CH900L4T
Quad SMD 90Ohm 100MHz Inductor and Choke 839-MCZ2010CH900L4T
Common Mode Chokes Quad 90Ohm 100MHz 0.1A 3Ohm DCR SMD T/R Product overview: MCZ2010CH900L4T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 90Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 90Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ2010CH900L4T can be used for catalog matching and distributor lookup.

Common Mode Chokes Quad 90Ohm 100MHz 0.1A 3Ohm DCR SMD T/R Product overview: MCZ2010CH900L4T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 90Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Quad, SMD, 90Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ2010CH900L4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - MCZ2010CH900L4T
1075631-MCZ2010CH900L4T
Common Mode Chokes - MCZ2010CH900L4T 1075631-MCZ2010CH900L4T
Manufacturer: TDK Corporation Win Source Part Number: 1075631-MCZ2010CH900 L4T Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.024" (0.60mm) Number of Lines: 4 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 3 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0804 (2010 Metric), 8 Lead Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1075631-MCZ2010CH900L4T
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 4
Impedance @ Frequency: 90 Ohm @ 100MHz
DC Resistance (DCR) (Max): 3 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0804 (2010 Metric), 8 Lead
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-MCZ2010CH900L4T 1075631-MCZ2010CH900L4T
Product Name Quad SMD 90Ohm 100MHz Inductor and Choke Common Mode Chokes - MCZ2010CH900L4T
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Impedance 90 ohms 90 ohms
Packing Method Tape and Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details