TDK U.S.A. Corporation Common Mode Chokes MCZ2010AH121L4T000

Description
4 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - MCZ2010AH121L4T000-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
MCZ2010AH121L4T000-ND
Common Mode Chokes MCZ2010AH121L4T000-ND
4 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

4 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MCZ2010AH121L4T000-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details