Manufacturer: TDK Corporation
Win Source Part Number: 884430-MCZ1210DH500L
Series: MCZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100 MHz 100mA DCR 2.5Ohm
Package: 0504 (1210 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-174549-6, 445-174549-2, 445-174549-1
CMC 100MA 2LN 50 OHM SMD Product overview: MCZ1210DH500L2TA0G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 50 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210DH500L2TA
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 2.5Ohm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 884430-MCZ1210DH500L2TA0G | 839-MCZ1210DH500L2TA0G | 445-174549-2-ND |
| Product Name | Common Mode Chokes - MCZ1210DH500L2TA0G | SMD 100MA 50 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Packing Method | Tape & Reel (TR) | Tape Reel |