TDK U.S.A. Corporation Common Mode Chokes MCZ1210CH900L2

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-MCZ1210CH900L2TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-MCZ1210CH900L2TR-ND
Common Mode Chokes 445-MCZ1210CH900L2TR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

Buy Now Datasheet
Common Mode Chokes - 445-MCZ1210CH900L2DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-MCZ1210CH900L2DKR-ND
Common Mode Chokes 445-MCZ1210CH900L2DKR-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

Buy Now Datasheet
Common Mode Chokes - 445-MCZ1210CH900L2CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-MCZ1210CH900L2CT-ND
Common Mode Chokes 445-MCZ1210CH900L2CT-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 3Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - MCZ1210CH900L2
1075628-MCZ1210CH900L2
Common Mode Chokes - MCZ1210CH900L2 1075628-MCZ1210CH900L2
Manufacturer: TDK Corporation Win Source Part Number: 1075628-MCZ1210CH900 L2 Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.023" (0.60mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 3 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0504 (1210 Metric), 4 Lead Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1075628-MCZ1210CH900L2
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.023" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohm @ 100MHz
DC Resistance (DCR) (Max): 3 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0504 (1210 Metric), 4 Lead
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 100MA 90 OHM Inductor and Choke - 839-MCZ1210CH900L2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-MCZ1210CH900L2
SMD 100MA 90 OHM Inductor and Choke 839-MCZ1210CH900L2
CMC 100MA 2LN 90 OHM SMD Product overview: MCZ1210CH900L2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210CH900L2 can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 90 OHM SMD Product overview: MCZ1210CH900L2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210CH900L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MCZ1210CH900L2TR-ND 1075628-MCZ1210CH900L2 839-MCZ1210CH900L2
Product Name Common Mode Chokes Common Mode Chokes - MCZ1210CH900L2 SMD 100MA 90 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 3 ohms 3 ohms
Rated DC Current 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details