TDK U.S.A. Corporation Common Mode Chokes MCZ1210AH360L2TA0G

Description
2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-5389-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5389-1-ND
Common Mode Chokes 445-5389-1-ND
2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 445-5389-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5389-2-ND
Common Mode Chokes 445-5389-2-ND
2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 445-5389-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5389-6-ND
Common Mode Chokes 445-5389-6-ND
2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 36 Ohms @ 100MHz 200mA DCR 1Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - MCZ1210AH360L2TA0G
884428-MCZ1210AH360L2TA0G
Common Mode Chokes - MCZ1210AH360L2TA0G 884428-MCZ1210AH360L2TA0G
Manufacturer: TDK Corporation Win Source Part Number: 884428-MCZ1210AH360L 2TA0G Series: MCZ-AH Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 36 Ohms @ 100 MHz 200mA DCR 1Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-5389-6, 445-5389-1, MCZ1210AH360, 445-5389-2

Manufacturer: TDK Corporation
Win Source Part Number: 884428-MCZ1210AH360L2TA0G
Series: MCZ-AH
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 36 Ohms @ 100 MHz 200mA DCR 1Ohm
Package: 0504 (1210 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-5389-6, 445-5389-1, MCZ1210AH360, 445-5389-2

Buy Now Datasheet
SMD 200MA 36 OHM Inductor and Choke - 839-MCZ1210AH360L2TA0G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 36 OHM Inductor and Choke
839-MCZ1210AH360L2TA0G
SMD 200MA 36 OHM Inductor and Choke 839-MCZ1210AH360L2TA0G
CMC 200MA 2LN 36 OHM SMD Product overview: MCZ1210AH360L2TA0G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 36 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 36 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210AH360L2TA 0G can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 36 OHM SMD Product overview: MCZ1210AH360L2TA0G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 36 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 36 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210AH360L2TA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-5389-1-ND 884428-MCZ1210AH360L2TA0G 839-MCZ1210AH360L2TA0G
Product Name Common Mode Chokes Common Mode Chokes - MCZ1210AH360L2TA0G SMD 200MA 36 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 1 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers