TDK Corporation Common Mode Chokes - MCZ1210AH201L2T MCZ1210AH201L2T

Description
Manufacturer: TDK Corporation Win Source Part Number: 926852-MCZ1210AH201L 2T Series: MCZ-AH Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-175496-1, 445-175496-2, 445-9346-2-ND, MCZ1210AH201L2, 445-9346-1-ND, 445-MCZ1210AH201L2TD KR, 445-175496-1INACTIVE , 445-9346-2, 445-175496-6-ND, 445-175496-6INACTIVE , 445-175496-1INACTIVA TED-ND, 445-9346-1, 445-MCZ1210AH201L2TT R, 445-9346-6-ND, 445-175496-1-ND, 445-9346-6, MCZ1210AH201L2TA0G-N D, MCZ1210AH201L2T-ND, MCZ1210AH201L2TA0G, 445-175496-2INACTIVE , MCZ1210AH201L2TA0GIN ACTIVE, 445-175496-6, 445-MCZ1210AH201L2TC T
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 926852-MCZ1210AH201L 2T Series: MCZ-AH Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-175496-1, 445-175496-2, 445-9346-2-ND, MCZ1210AH201L2, 445-9346-1-ND, 445-MCZ1210AH201L2TD KR, 445-175496-1INACTIVE , 445-9346-2, 445-175496-6-ND, 445-175496-6INACTIVE , 445-175496-1INACTIVA TED-ND, 445-9346-1, 445-MCZ1210AH201L2TT R, 445-9346-6-ND, 445-175496-1-ND, 445-9346-6, MCZ1210AH201L2TA0G-N D, MCZ1210AH201L2T-ND, MCZ1210AH201L2TA0G, 445-175496-2INACTIVE , MCZ1210AH201L2TA0GIN ACTIVE, 445-175496-6, 445-MCZ1210AH201L2TC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - MCZ1210AH201L2T
926852-MCZ1210AH201L2T
Common Mode Chokes - MCZ1210AH201L2T 926852-MCZ1210AH201L2T
Manufacturer: TDK Corporation Win Source Part Number: 926852-MCZ1210AH201L 2T Series: MCZ-AH Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-175496-1, 445-175496-2, 445-9346-2-ND, MCZ1210AH201L2, 445-9346-1-ND, 445-MCZ1210AH201L2TD KR, 445-175496-1INACTIVE , 445-9346-2, 445-175496-6-ND, 445-175496-6INACTIVE , 445-175496-1INACTIVA TED-ND, 445-9346-1, 445-MCZ1210AH201L2TT R, 445-9346-6-ND, 445-175496-1-ND, 445-9346-6, MCZ1210AH201L2TA0G-N D, MCZ1210AH201L2T-ND, MCZ1210AH201L2TA0G, 445-175496-2INACTIVE , MCZ1210AH201L2TA0GIN ACTIVE, 445-175496-6, 445-MCZ1210AH201L2TC T

Manufacturer: TDK Corporation
Win Source Part Number: 926852-MCZ1210AH201L2T
Series: MCZ-AH
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4Ohm
Package: 0504 (1210 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-175496-1, 445-175496-2, 445-9346-2-ND, MCZ1210AH201L2, 445-9346-1-ND, 445-MCZ1210AH201L2TDKR, 445-175496-1INACTIVE, 445-9346-2, 445-175496-6-ND, 445-175496-6INACTIVE, 445-175496-1INACTIVATED-ND, 445-9346-1, 445-MCZ1210AH201L2TTR, 445-9346-6-ND, 445-175496-1-ND, 445-9346-6, MCZ1210AH201L2TA0G-ND, MCZ1210AH201L2T-ND, MCZ1210AH201L2TA0G, 445-175496-2INACTIVE, MCZ1210AH201L2TA0GINACTIVE, 445-175496-6, 445-MCZ1210AH201L2TCT

Buy Now
SMD 100MA 200 OHM Inductor and Choke - 839-MCZ1210AH201L2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 200 OHM Inductor and Choke
839-MCZ1210AH201L2T
SMD 100MA 200 OHM Inductor and Choke 839-MCZ1210AH201L2T
CMC 100MA 2LN 200 OHM SMD Product overview: MCZ1210AH201L2T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210AH201L2T can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 200 OHM SMD Product overview: MCZ1210AH201L2T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210AH201L2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-MCZ1210AH201L2TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-MCZ1210AH201L2TTR-ND
Common Mode Chokes 445-MCZ1210AH201L2TTR-ND
2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 926852-MCZ1210AH201L2T 839-MCZ1210AH201L2T 445-MCZ1210AH201L2TTR-ND
Product Name Common Mode Chokes - MCZ1210AH201L2T SMD 100MA 200 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Technology Signal Line
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details