TDK Corporation Newest Parts - MCZ1210AD221T MCZ1210AD221T

Description
Manufacturer: TDK Corporation Win Source Part Number: 1221363-MCZ1210AD221 T Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.tdk.com Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.024" (0.60mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 220 Ohms at 100MHz
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1221363-MCZ1210AD221 T Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.tdk.com Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.024" (0.60mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 220 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - MCZ1210AD221T
1221363-MCZ1210AD221T
Newest Parts - MCZ1210AD221T 1221363-MCZ1210AD221T
Manufacturer: TDK Corporation Win Source Part Number: 1221363-MCZ1210AD221 T Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Manufacturer Homepage: www.tdk.com Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.024" (0.60mm) Current Rating (Maximum): 350mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 220 Ohms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1221363-MCZ1210AD221T
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 5V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0504 (1210 Metric), 4 Lead
Height (Maximum): 0.024" (0.60mm)
Current Rating (Maximum): 350mA
DC Resistance (DCR) (Maximum): 300mOhm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm)
Impedance at Frequency: 220 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1221363-MCZ1210AD221T
Product Name Newest Parts - MCZ1210AD221T
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43216JC-52S2485 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details