Manufacturer: TDK Corporation
Win Source Part Number: 1221362-MCZ1210AD102
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 5V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0504 (1210 Metric), 4 Lead
Height (Maximum): 0.024" (0.60mm)
Current Rating (Maximum): 50mA
DC Resistance (DCR) (Maximum): 750mOhm
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm)
Impedance at Frequency: 1 kOhms at 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 1221362-MCZ1210AD102T |
| Product Name | Newest Parts - MCZ1210AD102T |