TDK-Lambda Americas Inc., High Power Division Filter, Smd, Common Mode, 90 Ohm, 0.1A; Dc Current Rating Tdk MCZ0806AH900L2TA0G

Description
FILTER, SMD, COMMON MODE, 90 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:MCZ-AH Series; Impedance:90ohm; Inductor Case / Package:0302 [0806 Metric]; Product Length:0.85mm; Product Width:0.65mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, SMD, COMMON MODE, 90 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:MCZ-AH Series; Impedance:90ohm; Inductor Case / Package:0302 [0806 Metric]; Product Length:0.85mm; Product Width:0.65mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Smd, Common Mode, 90 Ohm, 0.1A; Dc Current Rating Tdk - 95AC0048 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Smd, Common Mode, 90 Ohm, 0.1A; Dc Current Rating Tdk
95AC0048
Filter, Smd, Common Mode, 90 Ohm, 0.1A; Dc Current Rating Tdk 95AC0048
FILTER, SMD, COMMON MODE, 90 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:MCZ-AH Series; Impedance:90ohm; Inductor Case / Package:0302 [0806 Metric]; Product Length:0.85mm; Product Width:0.65mm; Qualification:- RoHS Compliant: Yes

FILTER, SMD, COMMON MODE, 90 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:MCZ-AH Series; Impedance:90ohm; Inductor Case / Package:0302 [0806 Metric]; Product Length:0.85mm; Product Width:0.65mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 95AC0048
Product Name Filter, Smd, Common Mode, 90 Ohm, 0.1A; Dc Current Rating Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1115332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details