TDK-Lambda Americas Inc. Power Line Filter Modules MC1230DIN

Description
EMC/EMI Line Filter 30A 250VAC Terminal Block
Request a Quote Datasheet
Description
EMC/EMI Line Filter 30A 250VAC Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 285-1474-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-1474-ND
Power Line Filter Modules 285-1474-ND
EMC/EMI Line Filter 30A 250VAC Terminal Block

EMC/EMI Line Filter 30A 250VAC Terminal Block

Buy Now Datasheet
EMI Filter, 30A, Din Rail - 70177107 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI Filter, 30A, Din Rail
70177107
EMI Filter, 30A, Din Rail 70177107
EMI Filter, 30A, Din Rail

EMI Filter, 30A, Din Rail

Supplier's Site
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda - 37J1410 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
37J1410
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda 37J1410
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 285-1474-ND 70177107 37J1410
Product Name Power Line Filter Modules EMI Filter, 30A, Din Rail Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
Package / Mounting DIN Rail DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, SEMKO, UL
Rated Voltage 250 volts 250 volts 250 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678374 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details