TDK-Lambda Americas Inc., High Power Division Filters - Power Line Filter Modules MC1220

Description
Win Source Part Number: 1379108-MC1220 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TDK-Lambda Americas Inc Series: MC Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 0000.00.0000 Applications: General Purpose ECCN: OBSOLETE Configuration: Single Stage Termination Style: Terminal Block Approval Agency: CSA, SEMKO, UL Filter Type: Single Phase Current: 20 A Voltage - Rated AC: 250V
Request a Quote Datasheet
Description
Win Source Part Number: 1379108-MC1220 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TDK-Lambda Americas Inc Series: MC Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 0000.00.0000 Applications: General Purpose ECCN: OBSOLETE Configuration: Single Stage Termination Style: Terminal Block Approval Agency: CSA, SEMKO, UL Filter Type: Single Phase Current: 20 A Voltage - Rated AC: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - MC1220 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
MC1220
Filters - Power Line Filter Modules MC1220
Win Source Part Number: 1379108-MC1220 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TDK-Lambda Americas Inc Series: MC Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 0000.00.0000 Applications: General Purpose ECCN: OBSOLETE Configuration: Single Stage Termination Style: Terminal Block Approval Agency: CSA, SEMKO, UL Filter Type: Single Phase Current: 20 A Voltage - Rated AC: 250V

Win Source Part Number: 1379108-MC1220
Category: Filters - Power Line Filter Modules
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TDK-Lambda Americas Inc
Series: MC
Package: Bulk
Product Status: Obsolete
Mounting Type: Chassis Mount
HTSUS: 0000.00.0000
Applications: General Purpose
ECCN: OBSOLETE
Configuration: Single Stage
Termination Style: Terminal Block
Approval Agency: CSA, SEMKO, UL
Filter Type: Single Phase
Current: 20 A
Voltage - Rated AC: 250V

Buy Now Datasheet
Emi Power Line Filter, 20A, 1Ma; Filter Applications Tdk-Lambda - 10K0324 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 20A, 1Ma; Filter Applications Tdk-Lambda
10K0324
Emi Power Line Filter, 20A, 1Ma; Filter Applications Tdk-Lambda 10K0324
EMI POWER LINE FILTER, 20A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 20A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number MC1220 10K0324
Product Name Filters - Power Line Filter Modules Emi Power Line Filter, 20A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA, SEMKO, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
DC Filters - 1-2443555-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers