TDK-Lambda Americas Inc., High Power Division Emi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda MC1210

Description
EMI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda - 10K0318 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda
10K0318
Emi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda 10K0318
EMI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 10A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 10K0318
Product Name Emi Power Line Filter, 10A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678383 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details