TDK-Lambda Americas Inc. Power Line Filter Modules MBS4830

Description
DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (M4)
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 285-1469-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-1469-ND
Power Line Filter Modules 285-1469-ND
DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (M4)

DC EMC/EMI Line Filter 30A AC Single Stage Threaded Post (M4)

Buy Now Datasheet
Filters - Power Line Filter Modules - MBS4830 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
MBS4830
Filters - Power Line Filter Modules MBS4830
Win Source Part Number: 1379103-MBS4830 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: TDK-Lambda Americas Inc Series: MBS48 Package: Bulk Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 8504.90.4100 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Stage Termination Style: Threaded Post (M4) Filter Type: DC Current: 30 A Voltage - Rated DC: 48V

Win Source Part Number: 1379103-MBS4830
Category: Filters - Power Line Filter Modules
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: TDK-Lambda Americas Inc
Series: MBS48
Package: Bulk
Product Status: Obsolete
Mounting Type: Chassis Mount
HTSUS: 8504.90.4100
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single Stage
Termination Style: Threaded Post (M4)
Filter Type: DC
Current: 30 A
Voltage - Rated DC: 48V

Buy Now Datasheet
Emi Power Line Filter, 30A; Filter Applications Tdk-Lambda - 10K0314 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A; Filter Applications Tdk-Lambda
10K0314
Emi Power Line Filter, 30A; Filter Applications Tdk-Lambda 10K0314
EMI POWER LINE FILTER, 30A; Filter Applications:General Purpose; Voltage Rating:48VDC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Resistance:8mohmRoHS Compliant: Yes

EMI POWER LINE FILTER, 30A; Filter Applications:General Purpose; Voltage Rating:48VDC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud; Resistance:8mohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 285-1469-ND MBS4830 10K0314
Product Name Power Line Filter Modules Filters - Power Line Filter Modules Emi Power Line Filter, 30A; Filter Applications Tdk-Lambda
Filter Type DC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660123 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers