Win Source Part Number: 1382811-MB1206
Category: Filters>Power Line Filter Modules
Series: MB
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Configuration: Two Stage
Filter Type: Single Phase
Current: 6 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.90.4100
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Approval Agency: CSA, UL, VDE
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1382811-MB1206 |
| Product Name | Filters - Power Line Filter Modules |