TDK-Lambda Americas Inc. Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda MB1206

Description
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MB Series RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda - 74K5371 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
74K5371
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda 74K5371
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MB Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:MB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74K5371
Product Name Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-504-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details