The LZSA500 is a 500W AC-DC power supply designed for harsh environment applications, featuring compliance with MIL-STD-810E for shock and vibration and IEEE C62.41 for ring wave surge immunity. It offers a wide operating temperature range of -40°C to +71°C, remote on/off, remote sense, and programmable output adjustment from 18 to 29.4V at up to 21A. The unit is conformal coated, has a variable speed ball bearing fan for cooling, and supports parallel operation with single-wire current sharing. It measures 108 x 121 x 260 mm (excluding bus bars) and weighs 2.95 kg. Safety certifications include IEC/EN/UL/CSA62368-1
The LZSA series offers a unique feature set and safety-agency certifications not commonly found in standard off-the-shelf supplies. A wide operating temperature range, compliance with MIL-STD-810E standards for shock and vibration, and the ability to operate in explosive gas atmospheres make the LZSA power supplies ideal for use in a variety of applications. They also comply with the tough ring wave lightning surge test per IEEE C62.41.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LZSA500-3 |
| Product Name | AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 21 amps |
| DC Output Power | 504 watts |